LT1014CN . Part Information
Details for LT1014CN . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Downloads


Part Specifications
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
Bandwidth | 1MHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | ± 2V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 18V |
Gain Bandwidth | 1MHz |
Op Amp Type | Precision |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 44V |
Supply Voltage Min | 5V |
Alternative Part Descriptions
- LT1014CN, Operational Amplifiers | RS Components
- IC, OP-AMP, QUAD, 14DIP; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.4V/µs; Supply Voltage Range:± 2V to ± 18V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes | Newark Electronics
- OP Amp Quad GP ±22V/44V 14-Pin PDIP Tube | Avnet America
- 4xOp-Amp LN Low Offset DIP14 | Schukat Electronic
- Low Power, 5V-44V wide supply range, quad precision operational amplifier | Texas Instruments
- Operational Amplifier [Texas Instruments] LT1014CN Operational Amplifier | Distrelec
Viewing Distributors for LT1014CN .
Loading...
Loading Results for LT1014CN .