Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Package size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
---|---|
Output swing headroom (to positive supply)(Typ)(V) | -1.0 |
Architecture | Bipolar |
Input common mode headroom (to positive supply)(Typ)(V) | -1.2 |
Features | N/A |
Rating | Military |
Input bias current(Max)(pA) | 30000 |
GBW(Typ)(MHz) | 0.7 |
Iq per channel(Max)(mA) | 0.5 |
Input common mode headroom (to negative supply)(Typ)(V) | -0.3 |
Vos (offset voltage @ 25 C)(Max)(mV) | 0.3 |
Operating temperature range(C) | -55 to 125 |
Output swing headroom (to negative supply)(Typ)(V) | 1.0 |
Rail-to-rail | In to V- |
Output current(Typ)(mA) | 25 |
CMRR(Typ)(dB) | 114 |
Iq per channel(Typ)(mA) | 0.35 |
Offset drift(Typ)(uV/C) | 0.5 |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 4 |
Number of channels(#) | 2 |
CMRR(Min)(dB) | 114 |
Vn at 1 kHz(Typ)(nV/rtHz) | 22 |
Package Group | CDIP|8,LCCC|20 |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 44 |
Slew Rate(Typ)(V/us) | 0.4 |
Where can I find additional details, specifications and documents for a LT1013M?
Additional datasheets, footprints and schematics for LT1013M are listed on our Part Details page. You can also find images and similar parts to LT1013M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1013M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1013M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1013M fall under?
The LT1013M is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > Precision op amps (Vos<1mV).
Can I view similar or alternative parts?
You can view similar parts to LT1013M when available in the Precision op amps (Vos<1mV) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1013M you can contact the distributor directly for product support, shipping queries etc.
Is the LT1013M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1013M have stock available?
There is no stock from authorised distributors for LT1013M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1013M often in real-time on the comparison pages.
What if I can't find stock of LT1013M?
You can fill out our help required form which you can use to request a quote for LT1013M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.