Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | 4V to 44V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Low Power, 4V-44V wide supply range, dual precision operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Op-Amp, Dual, 1Mhz, 0.4V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LT1013CD?
Additional datasheets, footprints and schematics for LT1013CD are listed on our Part Details page. You can also find images and similar parts to LT1013CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1013CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1013CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1013CD fall under?
The LT1013CD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LT1013CD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1013CD you can contact the distributor directly for product support, shipping queries etc.
Is the LT1013CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1013CD have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LT1013CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1013CD often in real-time on the comparison pages.
What if I can't find stock of LT1013CD?
You can fill out our help required form which you can use to request a quote for LT1013CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.