Status: | Production |
---|---|
Series: | LT1010 |
RoHS: | Compliant |
Prices starting from US$3.30
20MHz Bandwidth |
75V/μs Slew Rate |
Drives ±10V into 75Ω |
5mA Quiescent Current |
Drives Capacitive Loads > 1μF |
Current and Thermal Limit |
Operates from Single Supply ≥ 4.5V |
Very Low Distortion Operation |
Available in 8-Pin miniDIP, Plastic TO-220 and Tiny 3mm × 3mm × 0.75mm 8-Pin DFN Packages |
Buffer Amplifier, 20Mhz, Dfn | Newark Electronics |
BUFFER AMPLIFIER, 20MHZ, DFN | element14 |
Fast 150mA Pwr Buf | Analog Devices |
LINEAR ICS, OTHER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Gain Bandwidth | 20MHz |
Slew Rate | 75V/µs |
Supply Voltage Range | 4.5V to 40V |
Amplifier Case Style | DFN |
No. of Pins | 8Pins |
Output Current | 150mA |
Amplifier Output | Single Ended |
Operating Temperature Min | 0°C |
Operating Temperature Max | 100°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | 4.5V to 40V |
Amplifier Type | High Speed |
Base Number | 1010 |
Input Offset Voltage Max | 220mV |
Operating Temperature Range | 0°C to +100°C |
Supply Voltage + Nom | 22V |
Supply Voltage Max | 22V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LT1010CDD#PBF?
Additional datasheets, footprints and schematics for LT1010CDD#PBF are listed on our Part Details page. You can also find images and similar parts to LT1010CDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1010CDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1010CDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1010CDD#PBF fall under?
The LT1010CDD#PBF is listed under High Output Current Op Amps ≥ 100mA.
Can I view similar or alternative parts?
You can view similar parts to LT1010CDD#PBF when available in the High Output Current Op Amps ≥ 100mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1010CDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1010CDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1010CDD#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for LT1010CDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1010CDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1010CDD#PBF?
You can fill out our help required form which you can use to request a quote for LT1010CDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.