| Status: | Unknown |
|---|---|
| Series: | LT1009 Series |
| RoHS: | Unknown |
| Voltage Reference Type | Shunt - Fixed |
|---|---|
| Product Range | LT1009 Series |
| Reference Voltage | 2.5V |
| Initial Accuracy | 0.2% |
| Temperature Coefficient | ± 20ppm/°C |
| Voltage Reference Case Style | SOIC |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 1009 |
| IC Generic Number | 1009 |
| Logic Function Number | 1009 |
| Operating Temperature Range | -40°C to +85°C |
| Reference Volt Tolerance ±% | 0.2% |
| Reference Voltage Tolerance | 15mV |
| Reference Volts | 2.5V |
| Temperature Coeff. + | 25ppm/°C |
| Tolerance | 0.2% |
| Topology | Shunt |
| IC: voltage reference source | TME |
Where can I find additional details, specifications and documents for a LT1009ID?
Additional datasheets, footprints and schematics for LT1009ID are listed on our Part Details page. You can also find images and similar parts to LT1009ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1009ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1009ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1009ID fall under?
The LT1009ID is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LT1009ID when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1009ID you can contact the distributor directly for product support, shipping queries etc.
Is the LT1009ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1009ID have stock available?
Authorised distributors including TME and Rochester Electronics have stock available or on a lead time for LT1009ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1009ID often in real-time on the comparison pages.
What if I can't find stock of LT1009ID?
You can fill out our help required form which you can use to request a quote for LT1009ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.