Status: | Unknown |
---|---|
Series: | LT1009 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LT1009 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 15ppm/°C |
Voltage Reference Case Style | TO-226AA |
MSL | - |
2.5-V integrated reference circuit | Texas Instruments |
IC: voltage reference source | Transfer Multisort Elektronik |
Package/Case:To-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a LT1009CLP?
Additional datasheets, footprints and schematics for LT1009CLP are listed on our Part Details page. You can also find images and similar parts to LT1009CLP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1009CLP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1009CLP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1009CLP fall under?
The LT1009CLP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LT1009CLP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1009CLP you can contact the distributor directly for product support, shipping queries etc.
Is the LT1009CLP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1009CLP have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT1009CLP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1009CLP often in real-time on the comparison pages.
What if I can't find stock of LT1009CLP?
You can fill out our help required form which you can use to request a quote for LT1009CLP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.