Status: | Unknown |
---|---|
Series: | LT1004 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LT1004 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 20mV |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Reference Voltage Tolerance | 20mV |
Reference Volts | 2.5V |
Topology | Shunt |
Ic, V Reg, 2.5V, Smd | Newark Electronics |
2.5-V, micropower integrated precision voltage reference | Texas Instruments |
Where can I find additional details, specifications and documents for a LT1004ID-2-5?
Additional datasheets, footprints and schematics for LT1004ID-2-5 are listed on our Part Details page. You can also find images and similar parts to LT1004ID-2-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1004ID-2-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1004ID-2-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1004ID-2-5 fall under?
The LT1004ID-2-5 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LT1004ID-2-5 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1004ID-2-5 you can contact the distributor directly for product support, shipping queries etc.
Is the LT1004ID-2-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1004ID-2-5 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LT1004ID-2-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1004ID-2-5 often in real-time on the comparison pages.
What if I can't find stock of LT1004ID-2-5?
You can fill out our help required form which you can use to request a quote for LT1004ID-2-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.