Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Limit Switch Actuator | Side Plunger |
---|---|
Contact Configuration | - |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 600V |
Operating Force Max | 26.69N |
Product Range | - |
Limit Switch, SPDT-DB, Plug-In, Adjustable Side Plunger, 1/2in, HDLS Series | Honeywell LSYWB1A | RS Americas |
Limit Switch, 600Vac, 250Vdc, 10A, Side Plunger | Newark Electronics |
Limit Switches 26.69N max 10A 600V 1NC 1NO SPDT Snap | Sager |
Where can I find additional details, specifications and documents for a LSYWB1A?
Additional datasheets, footprints and schematics for LSYWB1A are listed on our Part Details page. You can also find images and similar parts to LSYWB1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSYWB1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSYWB1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSYWB1A fall under?
The LSYWB1A is listed under Honeywell Parts.
Can I view similar or alternative parts?
You can view similar parts to LSYWB1A when available in the Honeywell Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSYWB1A you can contact the distributor directly for product support, shipping queries etc.
Is the LSYWB1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSYWB1A have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for LSYWB1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSYWB1A often in real-time on the comparison pages.
What if I can't find stock of LSYWB1A?
You can fill out our help required form which you can use to request a quote for LSYWB1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.