Status: | Unknown |
---|---|
Series: | HDLS Series |
RoHS: | Unknown |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | DPDT |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 600V |
Operating Force Max | 0.45N-m |
Product Range | HDLS Series |
Limit Switch, Dpdt, Rotary, 10A, 600Vac | Newark Electronics |
Industrial Limit Switches | Honeywell LSYMC6D | RS Americas |
LIMIT SWITCH, DPDT, ROTARY, 10A, 600VAC | element14 |
Switch, Limit | Carlton-Bates |
Limit Switches Limit Switch HDLS w/special seals | Sager |
Where can I find additional details, specifications and documents for a LSYMC6D?
Additional datasheets, footprints and schematics for LSYMC6D are listed on our Part Details page. You can also find images and similar parts to LSYMC6D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSYMC6D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSYMC6D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSYMC6D fall under?
The LSYMC6D is listed under Honeywell Parts.
Can I view similar or alternative parts?
You can view similar parts to LSYMC6D when available in the Honeywell Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSYMC6D you can contact the distributor directly for product support, shipping queries etc.
Is the LSYMC6D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSYMC6D have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Sager have stock available or on a lead time for LSYMC6D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSYMC6D often in real-time on the comparison pages.
What if I can't find stock of LSYMC6D?
You can fill out our help required form which you can use to request a quote for LSYMC6D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.