Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$278.28
Limit Switch Actuator | Plunger |
---|---|
Contact Configuration | SPDT-1NO SPDT-NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 600V |
Operating Force Max | 26.69N |
Product Range | - |
Operating Force | 26.69N |
Limit Switch, Adjustable Side Plunger, 10A, Silver, HDLS Series | Honeywell LSW1A | RS Americas |
Switch, Limit | Carlton-Bates |
Limit Switch, Plunger, Spdt-1No/1Nc | Newark Electronics |
Limit Switches HDLS Plug-in Side Plngr-Adjstable | Sager |
Where can I find additional details, specifications and documents for a LSW1A?
Additional datasheets, footprints and schematics for LSW1A are listed on our Part Details page. You can also find images and similar parts to LSW1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSW1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSW1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSW1A fall under?
The LSW1A is listed under Honeywell Parts.
Can I view similar or alternative parts?
You can view similar parts to LSW1A when available in the Honeywell Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSW1A you can contact the distributor directly for product support, shipping queries etc.
Is the LSW1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSW1A have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics, element14 and Sager have stock available or on a lead time for LSW1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSW1A often in real-time on the comparison pages.
What if I can't find stock of LSW1A?
You can fill out our help required form which you can use to request a quote for LSW1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.