Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
LED Module Type | Board + LED |
---|---|
LED Color | Neutral White |
CCT | 3800K |
Luminous Flux @ Test | 20lm |
Power Rating | 1.2W |
Supply Voltage | 3.42V |
RoHS Compliant | Yes |
Led, Power, 3 Led, Neutral White, 42Lm | Newark Electronics |
Where can I find additional details, specifications and documents for a LSP3-WW-XXX?
Additional datasheets, footprints and schematics for LSP3-WW-XXX are listed on our Part Details page. You can also find images and similar parts to LSP3-WW-XXX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSP3-WW-XXX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSP3-WW-XXX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSP3-WW-XXX fall under?
The LSP3-WW-XXX is listed under LED Lighting Components > LED Modules > White LED Modules.
Can I view similar or alternative parts?
You can view similar parts to LSP3-WW-XXX when available in the White LED Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSP3-WW-XXX you can contact the distributor directly for product support, shipping queries etc.
Is the LSP3-WW-XXX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LSP3-WW-XXX have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LSP3-WW-XXX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSP3-WW-XXX often in real-time on the comparison pages.
What if I can't find stock of LSP3-WW-XXX?
You can fill out our help required form which you can use to request a quote for LSP3-WW-XXX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.