Status: | Unknown |
---|---|
Series: | LSPxxxxAJR Series |
RoHS: | Unknown |
Prices starting from US$0.19
Product Range | LSPxxxxAJR Series |
---|---|
On State Voltage max (VT) | 1.2V |
On State Current Max | 1A |
LED Shunt Case Style | DO-214AC |
No. of Pins | 2Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Peak Repetitive Off-State Voltage Vdrm | 18V |
SVHC | Lead (15-Jan-2019) |
Breakover Voltage Vbo Max | 33V |
No. of Circuits | 1Circuits |
Peak Off-State Voltage Vdrm | 18V |
TVS Thyristor Case Style | DO-214AC |
Thyristor Case | DO-214AC |
Thyristor Type | LED Protector |
Thyristor, Led Protector, 18V, Do-214Ac | Newark Electronics |
Circuit Protection Misc LED Shunt Protector | Avnet America |
A 18V, SMA DO-214AC packaged, LED Shunt Protector | Bourns LSP1800AJR-S | RS Americas |
SHUNT PROTECTOR, LED, 18V, SMB | element14 |
LED SHUNT PROTEC 18V DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a LSP1800AJR-S?
Additional datasheets, footprints and schematics for LSP1800AJR-S are listed on our Part Details page. You can also find images and similar parts to LSP1800AJR-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSP1800AJR-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSP1800AJR-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSP1800AJR-S fall under?
The LSP1800AJR-S is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to LSP1800AJR-S when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSP1800AJR-S you can contact the distributor directly for product support, shipping queries etc.
Is the LSP1800AJR-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSP1800AJR-S have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for LSP1800AJR-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSP1800AJR-S often in real-time on the comparison pages.
What if I can't find stock of LSP1800AJR-S?
You can fill out our help required form which you can use to request a quote for LSP1800AJR-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.