| Status: | Unknown |
|---|---|
| Series: | LSP10 Series |
| RoHS: | Unknown |
Prices starting from US$10.16
| Distributor | Stock | ||
|---|---|---|---|
|
Future Electronics
from US$10.79
|
580
in stock
|
Buy Now |
|
TTI Americas
from US$10.30
|
160
in stock
|
Buy Now |
|
RS
from US$19.07
|
47
in stock
|
Buy Now |
|
Newark Electronics
from US$13.10
|
23
in stock
|
Buy Now |
|
RS Americas
from US$20.52
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$10.16
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$26.28
|
0
in stock
|
Buy Now |
| Buy Now |
| Voltage Rating VAC | 277V |
|---|---|
| Voltage Rating VDC | - |
| Product Range | LSP10 Series |
| Clamping Voltage Vc Max | - |
| Varistor Case Style | Module |
| Peak Surge Current @ 8/20µS | 20kA |
| LSP10277 Series 277 V RMS 320 V Clamp 20 kA LED Lighting Surge Protection Module | Future Electronics |
| 275VAC 20KA MAX 10KA NOMINAL | TTI Americas |
| LSP Thermally Protected Varistor, 277Vac | RS |
| Surge Protection Module, 320Vac, Panel | Newark Electronics |
| LSP THERMALLY PROTECTED VARISTOR | RS Americas |
Where can I find additional details, specifications and documents for a LSP10277P?
Additional datasheets, footprints and schematics for LSP10277P are listed on our Part Details page. You can also find images and similar parts to LSP10277P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSP10277P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSP10277P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSP10277P fall under?
The LSP10277P is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to LSP10277P when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSP10277P you can contact the distributor directly for product support, shipping queries etc.
Is the LSP10277P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSP10277P have stock available?
Authorised distributors including Future Electronics, TTI Americas, RS, Newark Electronics and RS Americas have stock available or on a lead time for LSP10277P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSP10277P often in real-time on the comparison pages.
What if I can't find stock of LSP10277P?
You can fill out our help required form which you can use to request a quote for LSP10277P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.