Status: | Unknown |
---|---|
Series: | LUMISPOT Series |
RoHS: | Compliant |
No distributors results available
Product Range | LUMISPOT Series |
---|---|
LED Module Type | Board + LED |
LED Color | White |
CCT | 10000K |
Luminous Flux @ Test | 45lm |
Power Rating | 1.2W |
Supply Voltage | 3.42V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LSP1-W-XXX?
Additional datasheets, footprints and schematics for LSP1-W-XXX are listed on our Part Details page. You can also find images and similar parts to LSP1-W-XXX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSP1-W-XXX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSP1-W-XXX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSP1-W-XXX fall under?
The LSP1-W-XXX is listed under LED Lighting Components > LED Modules > White LED Modules.
Can I view similar or alternative parts?
You can view similar parts to LSP1-W-XXX when available in the White LED Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSP1-W-XXX you can contact the distributor directly for product support, shipping queries etc.
Is the LSP1-W-XXX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LSP1-W-XXX have stock available?
There is no stock from authorised distributors for LSP1-W-XXX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSP1-W-XXX often in real-time on the comparison pages.
What if I can't find stock of LSP1-W-XXX?
You can fill out our help required form which you can use to request a quote for LSP1-W-XXX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.