Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | Royal Blue |
Wavelength Typ | 460nm |
Luminous Flux @ Test | - |
Supply Voltage | 3.42V |
Power Module Configuration | Circular |
Operating Temperature Min | - |
Operating Temperature Max | - |
Luminous Flux @ Max | - |
Power Rating | 1.2W |
Forward Current @ Test | 350mA |
LED Module Type | Board + LED |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Bulb Size | Dia = 21.5mm H = 15.5mm |
External Depth | 21.5mm |
External Length / Height | 15.5mm |
LED / Lamp Size | Dia = 21.5mm H = 15.5mm |
No. of LEDs | 1LEDs |
Power Consumption | 1.2W |
Radiometric Power | 176mW |
Viewing Angle | 5° |
Led Module, Circular, Royal Blue, | Newark Electronics |
LED MODULE, 1X1W, BLUE, 5X20° | element14 |
Where can I find additional details, specifications and documents for a LSP1-B-520?
Additional datasheets, footprints and schematics for LSP1-B-520 are listed on our Part Details page. You can also find images and similar parts to LSP1-B-520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSP1-B-520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSP1-B-520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSP1-B-520 fall under?
The LSP1-B-520 is listed under LED Lighting Components > LED Modules > Single Colour LED Modules.
Can I view similar or alternative parts?
You can view similar parts to LSP1-B-520 when available in the Single Colour LED Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSP1-B-520 you can contact the distributor directly for product support, shipping queries etc.
Is the LSP1-B-520 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSP1-B-520 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LSP1-B-520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSP1-B-520 often in real-time on the comparison pages.
What if I can't find stock of LSP1-B-520?
You can fill out our help required form which you can use to request a quote for LSP1-B-520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.