Status: | Unknown |
---|---|
Series: | LSPxxxxAJR Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
10,639
in stock
|
Buy Now | |
element14
from US$0.25
|
10,639
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.57
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | LSPxxxxAJR Series |
---|---|
On State Voltage max (VT) | 1.2V |
On State Current Max | 1A |
LED Shunt Case Style | DO-214AC |
No. of Pins | 2Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Peak Repetitive Off-State Voltage Vdrm | 6V |
SVHC | Lead (15-Jan-2019) |
Breakover Voltage Vbo Max | 16V |
No. of Circuits | 1Circuits |
Peak Off-State Voltage Vdrm | 6V |
TVS Thyristor Case Style | DO-214AC |
Thyristor Case | DO-214AC |
Thyristor Type | LED Protector |
SHUNT PROTECTOR, LED, 6V, SMA | element14 |
Transient Protection Thyristor, Shunt Protector, 1, Led Protector, Do-214Ac, 2 Rohs Compliant: Yes |Bourns LSP0600AJR-S | Newark Electronics |
Circuit Protection Misc LED Shunt Protector | Avnet America |
A 6V, SMA DO-214AC packaged, 102 mg LED Shunt Protector | Bourns LSP0600AJR-S | RS Americas |
LED SHUNT PROTECTOR DO-214AC | TTI Europe |
Where can I find additional details, specifications and documents for a LSP0600AJR-S?
Additional datasheets, footprints and schematics for LSP0600AJR-S are listed on our Part Details page. You can also find images and similar parts to LSP0600AJR-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSP0600AJR-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSP0600AJR-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSP0600AJR-S fall under?
The LSP0600AJR-S is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to LSP0600AJR-S when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSP0600AJR-S you can contact the distributor directly for product support, shipping queries etc.
Is the LSP0600AJR-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSP0600AJR-S have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for LSP0600AJR-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSP0600AJR-S often in real-time on the comparison pages.
What if I can't find stock of LSP0600AJR-S?
You can fill out our help required form which you can use to request a quote for LSP0600AJR-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.