Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.45
|
No stock
|
Buy Now | |
element14
from US$4.14
|
75,581
in stock
|
Buy Now | |
Newark Electronics
from US$2.27
|
72,370
in stock
|
Buy Now | |
Farnell
from US$3.64
|
72,370
in stock
|
Buy Now | |
Future Electronics
from US$3.16
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$3.19
|
2
in stock
|
Buy Now | |
Avnet Silica
-
|
160,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
110,000
in stock
|
Buy Now | |
Avnet America
from US$3.31
|
-
|
Buy Now |
MEMS Module Function | Tri-Axis Gyroscope Tri-Axis Accelerometer |
---|---|
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.6V |
Sensor Case Style | LGA |
No. of Pins | 14Pins |
Gyroscope Range | ± 125°/s ± 250°/s ± 500°/s ± 1000°/s ± 2000°/s |
Acceleration Range | ± 2g ± 4g ± 8g ± 16g |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
MEMS MODULE, 3D GYROSCOPE/ACCELERO, LGA | element14 |
Mems Module, 3D Gyroscope, Lga-14 | Newark Electronics |
LSM6DSOX: 3.6 V 3 Axis Accelerometer Gyroscope iNEMO Inertial Module - LGA-14L | Future Electronics |
Accelerometer and Gyroscope Digital 14-Pin LGA T/R | Avnet Silica |
iNEMO 6DoF inertial measurement unit (IM | RS |
Where can I find additional details, specifications and documents for a LSM6DSOXTR?
Additional datasheets, footprints and schematics for LSM6DSOXTR are listed on our Part Details page. You can also find images and similar parts to LSM6DSOXTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSM6DSOXTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSM6DSOXTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSM6DSOXTR fall under?
The LSM6DSOXTR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to LSM6DSOXTR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSM6DSOXTR you can contact the distributor directly for product support, shipping queries etc.
Is the LSM6DSOXTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSM6DSOXTR have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for LSM6DSOXTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSM6DSOXTR often in real-time on the comparison pages.
What if I can't find stock of LSM6DSOXTR?
You can fill out our help required form which you can use to request a quote for LSM6DSOXTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.