| Status: | Active |
|---|---|
| Series: | LSM6DSO |
| RoHS: | Compliant |
Prices starting from US$2.14
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$2.46
|
334,232
in stock
|
Buy Now |
|
Future Electronics
from US$2.86
|
15,000
in stock
|
Buy Now |
|
RS
from US$5.36
|
729
in stock
|
Buy Now |
|
EBV Elektronik
-
|
55,000
in stock
|
Buy Now |
|
Avnet Silica
-
|
25,000
in stock
|
Buy Now |
|
Avnet America
from US$2.14
|
0
in stock
|
Buy Now |
| Buy Now |
| Power consumption: 0.55 mA in combo high-performance mode |
| “Always-on" experience with low power consumption for both accelerometer and gyroscope |
| Smart FIFO up to 9 kbyte |
| Android compliant |
| ±2/±4/±8/±16 g full scale |
| ±125/±250/±500/±1000/±2000 dps full scale |
| Analog supply voltage: 1.71 V to 3.6 V |
| Independent IO supply (1.62 V) |
| Compact footprint: 2.5 mm x 3 mm x 0.83 mm |
| SPI / I²C & MIPI I3CSM serial interface with main processor data synchronization |
| Auxiliary SPI for OIS data output for gyroscope and accelerometer |
| Advanced pedometer, step detector and step counter |
| Significant Motion Detection, Tilt detection |
| Standard interrupts: free-fall, wakeup, 6D/4D orientation, click and double-click |
| Programmable Finite State Machine: accelerometer, gyroscope and external sensors |
| Embedded temperature sensor |
| ECOPACK®, RoHS and “Green” compliant |
Product Specifications |
|---|
| DS12140 iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope |
Application Notes |
|---|
| AN5226 LSM6DSO: Finite State Machine |
| AN5192 LSM6DSO: always-on 3D accelerometer and 3D gyroscope |
Technical Notes & Articles |
|---|
| TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
Presentations |
|---|
| iNEMO* inertial modules: Evaluation tools and GUI |
| Mems Mod, 3-Axis Gyroscope/Accelerometer | Newark Electronics |
| iNEMO inertial module: always-on" integrated 3D accelerometer and 3D gyroscope" | Future Electronics |
| ST LSM6DSOTR | RS |
| 3D Accelerometer and Gyroscope Digital 14-Pin LGA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a LSM6DSOTR?
Additional datasheets, footprints and schematics for LSM6DSOTR are listed on our Part Details page. You can also find images and similar parts to LSM6DSOTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSM6DSOTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSM6DSOTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSM6DSOTR fall under?
The LSM6DSOTR is listed under MEMS and Sensors > iNEMO-Inertial Modules.
Can I view similar or alternative parts?
You can view similar parts to LSM6DSOTR when available in the iNEMO-Inertial Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSM6DSOTR you can contact the distributor directly for product support, shipping queries etc.
Is the LSM6DSOTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LSM6DSOTR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS, EBV Elektronik and Avnet Silica have stock available or on a lead time for LSM6DSOTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSM6DSOTR often in real-time on the comparison pages.
What if I can't find stock of LSM6DSOTR?
You can fill out our help required form which you can use to request a quote for LSM6DSOTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.