Status: | Active |
---|---|
Series: | LSM303AH |
RoHS: | Compliant |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.48
|
14,534
in stock
|
Buy Now | |
element14
from US$2.61
|
14,534
in stock
|
Buy Now | |
Future Electronics
from US$2.10
|
4,771
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
195
in stock
|
Buy Now | |
Avnet Silica
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$2.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
3 magnetic field channels and 3 acceleration channels |
±50 gauss magnetic dynamic range |
±2/±4/±8/±16 g selectable acceleration full scales |
Anti-aliasing filter |
16-bit data output |
SPI / I2C serial interfaces |
Analog supply voltage 1.71 V to 1.98 V |
Programmable interrupt generators for free-fall, motion and magnetic field detection |
Embedded self-test |
Embedded 256-level FIFO |
Embedded temperature sensor |
Embedded digital functions: step detector, step counter, significant motion and tilt |
ECOPACK®, RoHS and “Green” compliant |
Product Specifications |
---|
DS11000 Ultra-compact high-performance eCompass module: ultra-low-power 3D accelerometer and 3D magnetometer |
Application Notes |
---|
AN5087 LSM303AH: ultra-compact, high-performance eCompass module |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
LGA 2X2X1 12LD PITULTRA-COMPACT | element14 |
LSM303AH Series 1.98 V Ultra-Low-Power 3D Accelerometer & 3D Magnetometer-LGA-12 | Future Electronics |
Lga 2X2X1 12Ld Pitultra-Compact | Newark Electronics |
Accelerometer and Gyroscope 3D Digital-I2C/Digital-SPI-OUT 12-Pin LGA T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LSM303AHTR?
Additional datasheets, footprints and schematics for LSM303AHTR are listed on our Part Details page. You can also find images and similar parts to LSM303AHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSM303AHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSM303AHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSM303AHTR fall under?
The LSM303AHTR is listed under MEMS and Sensors > e-Compasses.
Can I view similar or alternative parts?
You can view similar parts to LSM303AHTR when available in the e-Compasses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSM303AHTR you can contact the distributor directly for product support, shipping queries etc.
Is the LSM303AHTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LSM303AHTR have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet Silica have stock available or on a lead time for LSM303AHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSM303AHTR often in real-time on the comparison pages.
What if I can't find stock of LSM303AHTR?
You can fill out our help required form which you can use to request a quote for LSM303AHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.