Status: | Unknown |
---|---|
Series: | HDLS Series |
RoHS: | Unknown |
Limit Switch Actuator | Wobble Rod |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 600V |
Operating Force Max | 10ozf |
Product Range | HDLS Series |
Switch, Limit | Carlton-Bates |
Heavy Duty Limit Switch, Non-Plug-In, Wobble, 1NC/1NO, Snap Action, HDLS Series | Honeywell LSJ3K-7A | RS Americas |
Limit Switch, Wobble Rod, Spdt-1No/1Nc | Newark Electronics |
Limit Switches SW 1NC 1NO SPDT Wobble - Plastic Rod | Sager |
Where can I find additional details, specifications and documents for a LSJ3K-7A?
Additional datasheets, footprints and schematics for LSJ3K-7A are listed on our Part Details page. You can also find images and similar parts to LSJ3K-7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSJ3K-7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSJ3K-7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSJ3K-7A fall under?
The LSJ3K-7A is listed under Honeywell Parts.
Can I view similar or alternative parts?
You can view similar parts to LSJ3K-7A when available in the Honeywell Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSJ3K-7A you can contact the distributor directly for product support, shipping queries etc.
Is the LSJ3K-7A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSJ3K-7A have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics and Sager have stock available or on a lead time for LSJ3K-7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSJ3K-7A often in real-time on the comparison pages.
What if I can't find stock of LSJ3K-7A?
You can fill out our help required form which you can use to request a quote for LSJ3K-7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.