Status: | Unknown |
---|---|
Series: | LSIC1MO120 Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 22A |
Drain Source Voltage Vds | 1.2kV |
On Resistance Rds(on) | 0.16ohm |
Rds(on) Test Voltage Vgs | 20V |
Threshold Voltage Vgs | 2.8V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | LSIC1MO120 Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
N-CH 1200V 160mOhm TO247-3L | Rutronik |
Mosfet, N-Ch, 1200V, 14A, To-247 | Newark Electronics |
LSIC1MO120 Series 1200 V 160 mOhm N-Ch. Enhancement-Mode SiC MOSFET - TO-247-3 | Future Electronics |
MOSFET, N-CH, 1200V, 14A, TO-247 | element14 |
1200V 14A SIC MOSFET TO247-3L | TTI Europe |
Where can I find additional details, specifications and documents for a LSIC1MO120E0160?
Additional datasheets, footprints and schematics for LSIC1MO120E0160 are listed on our Part Details page. You can also find images and similar parts to LSIC1MO120E0160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSIC1MO120E0160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSIC1MO120E0160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSIC1MO120E0160 fall under?
The LSIC1MO120E0160 is listed under Littelfuse Parts.
Can I view similar or alternative parts?
You can view similar parts to LSIC1MO120E0160 when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSIC1MO120E0160 you can contact the distributor directly for product support, shipping queries etc.
Is the LSIC1MO120E0160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSIC1MO120E0160 have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for LSIC1MO120E0160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSIC1MO120E0160 often in real-time on the comparison pages.
What if I can't find stock of LSIC1MO120E0160?
You can fill out our help required form which you can use to request a quote for LSIC1MO120E0160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.