Status: | Unknown |
---|---|
Series: | LSHM DV Series |
RoHS: | Unknown |
Prices starting from US$3.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.00
|
No stock
|
Buy Now | |
Sager
from US$4.57
|
455
in stock
|
Buy Now | |
Powell Electronics
from US$6.59
|
273
in stock
|
Buy Now | |
Newark Electronics
from US$4.61
|
41
in stock
|
Buy Now | |
element14
from US$7.50
|
5
in stock
|
Buy Now | |
Farnell
from US$5.92
|
5
in stock
|
Buy Now | |
Toby Electronics
from US$3.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | LSHM DV Series |
---|---|
No. of Contacts | 80Contacts |
Gender | - |
Pitch Spacing | 0.5mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Surface Mount Vertical |
Board to Board & Mezzanine Connectors 0.50 mm Razor Beam High-Speed Hermaphroditic Terminal/Socket Strip | Sager |
Stack Conn, Hermaphroditic, 80Pos, 0.5Mm | Newark Electronics |
CONN, STACKING, HERMAPHRODITIC, 80POS | element14 |
LSHM 0.5mm hermaphroditic BTB strip, 40P | RS |
Stacking Board Connector, High Speed, Razor Beam LSHM, 80 Contacts, Hermaphroditic, 0.5 mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a LSHM-140-04.0-L-DV-A-N-K-TR?
Additional datasheets, footprints and schematics for LSHM-140-04.0-L-DV-A-N-K-TR are listed on our Part Details page. You can also find images and similar parts to LSHM-140-04.0-L-DV-A-N-K-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSHM-140-04.0-L-DV-A-N-K-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSHM-140-04.0-L-DV-A-N-K-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSHM-140-04.0-L-DV-A-N-K-TR fall under?
The LSHM-140-04.0-L-DV-A-N-K-TR is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to LSHM-140-04.0-L-DV-A-N-K-TR when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSHM-140-04.0-L-DV-A-N-K-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LSHM-140-04.0-L-DV-A-N-K-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSHM-140-04.0-L-DV-A-N-K-TR have stock available?
Authorised distributors including Sager, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for LSHM-140-04.0-L-DV-A-N-K-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSHM-140-04.0-L-DV-A-N-K-TR often in real-time on the comparison pages.
What if I can't find stock of LSHM-140-04.0-L-DV-A-N-K-TR?
You can fill out our help required form which you can use to request a quote for LSHM-140-04.0-L-DV-A-N-K-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.