Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mezzanine Connector Type | Hermaphroditic |
---|---|
Pitch Spacing | 0.5mm |
No. of Rows | 2Rows |
No. of Contacts | 20Contacts |
Connector Mounting | Surface Mount |
Contact Material | Phosphor Bronze |
0.50 mm H-Speed Hermaphroditic HDR/Skt | RS |
Connector, Hermaphroditic, 20Pos, 2Row | Newark Electronics |
Board to Board & Mezzanine Connectors 0.50 mm Razor Beam High-Speed Hermaphroditic Terminal/Socket Strip | Sager |
Mezzanine Connector, High-Speed, Hermaphroditic, 0.5 mm, 2 Rows, 20 Contacts, Surface Mount | Avnet Abacus |
MEZZANINE CONN, HERMAPHRODITIC, 20POS | element14 |
Where can I find additional details, specifications and documents for a LSHM-110-06.0-L-DV-A-S-K-TR?
Additional datasheets, footprints and schematics for LSHM-110-06.0-L-DV-A-S-K-TR are listed on our Part Details page. You can also find images and similar parts to LSHM-110-06.0-L-DV-A-S-K-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSHM-110-06.0-L-DV-A-S-K-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSHM-110-06.0-L-DV-A-S-K-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSHM-110-06.0-L-DV-A-S-K-TR fall under?
The LSHM-110-06.0-L-DV-A-S-K-TR is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to LSHM-110-06.0-L-DV-A-S-K-TR when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSHM-110-06.0-L-DV-A-S-K-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LSHM-110-06.0-L-DV-A-S-K-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSHM-110-06.0-L-DV-A-S-K-TR have stock available?
Authorised distributors including RS, Newark Electronics, Sager, Avnet Abacus and element14 have stock available or on a lead time for LSHM-110-06.0-L-DV-A-S-K-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSHM-110-06.0-L-DV-A-S-K-TR often in real-time on the comparison pages.
What if I can't find stock of LSHM-110-06.0-L-DV-A-S-K-TR?
You can fill out our help required form which you can use to request a quote for LSHM-110-06.0-L-DV-A-S-K-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.