Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 8 |
---|---|
Output Current | - |
Propagation Delay | 2.2ns |
No. of Pins | 20Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 950mV |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Automotive eight-channel bidirectional multi-voltage-level translator | Texas Instruments |
Volt Level Translator, 8Bit, Tssop-20 | Newark Electronics |
VOLT LEVEL TRANSLATOR, 8BIT, TSSOP-20 | element14 |
Where can I find additional details, specifications and documents for a LSF0108QPWRQ1 .?
Additional datasheets, footprints and schematics for LSF0108QPWRQ1 . are listed on our Part Details page. You can also find images and similar parts to LSF0108QPWRQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSF0108QPWRQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSF0108QPWRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSF0108QPWRQ1 . fall under?
The LSF0108QPWRQ1 . is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to LSF0108QPWRQ1 . when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSF0108QPWRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the LSF0108QPWRQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSF0108QPWRQ1 . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LSF0108QPWRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSF0108QPWRQ1 . often in real-time on the comparison pages.
What if I can't find stock of LSF0108QPWRQ1 .?
You can fill out our help required form which you can use to request a quote for LSF0108QPWRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.