No. of Inputs | 1 |
---|---|
Output Current | - |
Propagation Delay | 1.5ns |
No. of Pins | 6Pins |
Logic Case Style | SON |
Supply Voltage Min | 0V |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Logic Type | Voltage Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC1XBIDIRLEVEL XSLATORSMD | Component Sense |
Single bi-directional multi-voltage level translator | Texas Instruments |
Multi-Voltage Level Translator, Son-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a LSF0101DRYR .?
Additional datasheets, footprints and schematics for LSF0101DRYR . are listed on our Part Details page. You can also find images and similar parts to LSF0101DRYR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSF0101DRYR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSF0101DRYR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSF0101DRYR . fall under?
The LSF0101DRYR . is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to LSF0101DRYR . when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSF0101DRYR . you can contact the distributor directly for product support, shipping queries etc.
Is the LSF0101DRYR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSF0101DRYR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LSF0101DRYR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSF0101DRYR . often in real-time on the comparison pages.
What if I can't find stock of LSF0101DRYR .?
You can fill out our help required form which you can use to request a quote for LSF0101DRYR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.