LSC628AN Sensors & Transducers by Mallory

TRANSDUCER PIEZO 2.9KHZ 95DBA 28V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$56.57


Distributor Starting From Stock
Logo for RS Americas RS Americas US$63.81
168
Buy Now
Logo for Newark Electronics Newark Electronics US$56.57
5
Buy Now
Logo for element14 element14 US$57.63
5
Buy Now
Logo for Sager Sager US$91.07
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transducer Function Alarm
Tones Continuous
Supply Voltage Min 9V
Supply Voltage Max 28V
Operating Current Max 65mA
Sound Level SPL 101dBA
Resonant Frequency 2.9kHz
Product Range -

Alternative Descriptions

Audio Warning Device, Buzzer, Electro-Acoustic, Continuous,6-28VAC/VDC Sup,65mA | Mallory Sonalert LSC628AN | RS Americas
Transducer, Piezo, 2.9Khz, 95Dba, 28V | Newark Electronics
TRANSDUCER, PIEZO, 2.9KHZ, 95DBA, 28V | element14
Piezo Buzzers & Audio Indicators CONSTANT, 6-28VAC/DC ALARM + LED, XLOUD | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LSC628AN?

Additional datasheets, footprints and schematics for LSC628AN are listed on our Part Details page. You can also find images and similar parts to LSC628AN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LSC628AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSC628AN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LSC628AN fall under?

The LSC628AN is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.

Can I view similar or alternative parts?

You can view similar parts to LSC628AN when available in the Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LSC628AN you can contact the distributor directly for product support, shipping queries etc.

Is the LSC628AN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LSC628AN have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for LSC628AN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LSC628AN often in real-time on the comparison pages.

What if I can't find stock of LSC628AN?

You can fill out our help required form which you can use to request a quote for LSC628AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay