Status: | Unknown |
---|---|
Series: | SNAPLOX Series |
RoHS: | Unknown |
Test Probe Type | - |
---|---|
Test Probe Functions | - |
Accuracy % | - |
For Use With | - |
Product Range | SNAPLOX Series |
SVHC | No SVHC (12-Jan-2017) |
Connector Colour | White |
Contact Material | Brass |
Contact Plating | Palladium Plated Contacts |
Contact Resistance | 2mohm |
Current Rating | 7A |
External Length / Height | 16mm |
Material | PTFE |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
SOCKET, TEST, SNAPLOX | element14 |
TEST SOCKET, WHITE | Newark Electronics |
Where can I find additional details, specifications and documents for a LSB2/156/WHITE.?
Additional datasheets, footprints and schematics for LSB2/156/WHITE. are listed on our Part Details page. You can also find images and similar parts to LSB2/156/WHITE. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSB2/156/WHITE. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSB2/156/WHITE. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSB2/156/WHITE. fall under?
The LSB2/156/WHITE. is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to LSB2/156/WHITE. when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSB2/156/WHITE. you can contact the distributor directly for product support, shipping queries etc.
Is the LSB2/156/WHITE. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSB2/156/WHITE. have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LSB2/156/WHITE..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSB2/156/WHITE. often in real-time on the comparison pages.
What if I can't find stock of LSB2/156/WHITE.?
You can fill out our help required form which you can use to request a quote for LSB2/156/WHITE. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.