Status: | Unknown |
---|---|
Series: | HDLS Series |
RoHS: | Unknown |
Prices starting from US$174.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$233.87
|
No stock
|
Buy Now | |
Newark Electronics
from US$206.28
|
875
in stock
|
Buy Now | |
RS Americas
from US$214.11
|
537
in stock
|
Buy Now | |
element14
from US$208.33
|
157
in stock
|
Buy Now | |
Farnell
from US$240.89
|
157
in stock
|
Buy Now | |
Sager
from US$174.70
|
118
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$204.30
|
14
in stock
|
Buy Now | |
Carlton-Bates
from US$176.90
|
-
|
Buy Now | |
TTI Europe
from US$176.62
|
-
|
Buy Now |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | SPDT-1NC / 1NO |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 600V |
Operating Force Max | 0.45N |
Product Range | HDLS Series |
Contact Current DC Max | 10A |
Contact Voltage DC Max | 250V |
SVHC | No SVHC (07-Jul-2017) |
Actuator Type | Side Rotary |
Contact Current Rating | 10A |
Switch Operation | (On) |
Limit Switch, Side Rotary, Spdt-1No/1Nc | Newark Electronics |
Heavy Duty Limit Switch, SPDT, 600VAC, 10A, Side Rotary, HDLS Series | Honeywell LSA1A | RS Americas |
LIMIT SWITCH, 0.45N, SPDT-1NO/1NC | element14 |
Limit Switches HDLS Plug-in Side Rotary | Sager |
Limit switch | Transfer Multisort Elektronik |
1/2" NPT Side Rotary HDLS (Heavy Duty) | RS |
Switch, Limit | Carlton-Bates |
LIMIT SW | TTI Europe |
Where can I find additional details, specifications and documents for a LSA1A?
Additional datasheets, footprints and schematics for LSA1A are listed on our Part Details page. You can also find images and similar parts to LSA1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSA1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSA1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSA1A fall under?
The LSA1A is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to LSA1A when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSA1A you can contact the distributor directly for product support, shipping queries etc.
Is the LSA1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSA1A have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Sager have stock available or on a lead time for LSA1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSA1A often in real-time on the comparison pages.
What if I can't find stock of LSA1A?
You can fill out our help required form which you can use to request a quote for LSA1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.