Status: | Unknown |
---|---|
Series: | PanTher LS8E Series |
RoHS: | Unknown |
Printer Technology | Thermal Transfer |
---|---|
Printer Type | Hand Held |
Supply Voltage VAC | - |
Languages | English |
Product Range | PanTher LS8E Series |
Battery Size Code | AA |
Interface Type | USB |
LS8E PRINTER KIT WITH AC ADAPTER | Avnet America |
Hand-Held Printer Kit, 1.00in. Max W Label, Thermal Transfer Printing | Carlton-Bates |
Printers LS8E Printer Kit with AC Adapter | Sager |
WIRE MARKER PRINTER KIT, 120VAC | Farnell |
Hand Held Thermal Transfer Printer Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a LS8E-KIT-ACS?
Additional datasheets, footprints and schematics for LS8E-KIT-ACS are listed on our Part Details page. You can also find images and similar parts to LS8E-KIT-ACS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS8E-KIT-ACS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS8E-KIT-ACS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS8E-KIT-ACS fall under?
The LS8E-KIT-ACS is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to LS8E-KIT-ACS when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS8E-KIT-ACS you can contact the distributor directly for product support, shipping queries etc.
Is the LS8E-KIT-ACS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LS8E-KIT-ACS have stock available?
Authorised distributors including Avnet America, Carlton-Bates, Sager, Farnell and Newark Electronics have stock available or on a lead time for LS8E-KIT-ACS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS8E-KIT-ACS often in real-time on the comparison pages.
What if I can't find stock of LS8E-KIT-ACS?
You can fill out our help required form which you can use to request a quote for LS8E-KIT-ACS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.