Status: | Unknown |
---|---|
Series: | LS8E Series |
RoHS: | Unknown |
Accessory Type | Power Adapter 120VAC |
---|---|
For Use With | LS8E and LS8EQ Printer |
Product Range | LS8E Series |
Features | For Use in North America |
NOTE | Can not be used to Charge Batteries |
Power Adapter, Power, Adapter, 120V | Newark Electronics |
NORTH AMERICAN POWER SUPP | Avnet America |
AC Adapter for LS8E Handheld Thermal Printer, 120VAC, North America, LS8E Series | Panduit LS8E-ACS | RS Americas |
Adapter, AC Power, North American Style | Carlton-Bates |
Printers 120VAC PWR ADPT LS8E PRINTER | Sager |
POWER ADAPTER, 120VAC, PRINTER | Farnell |
Where can I find additional details, specifications and documents for a LS8E-ACS?
Additional datasheets, footprints and schematics for LS8E-ACS are listed on our Part Details page. You can also find images and similar parts to LS8E-ACS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS8E-ACS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS8E-ACS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS8E-ACS fall under?
The LS8E-ACS is listed under Computer & Office > Office Supplies & Stationery > Miscellaneous Office Supplies & Stationery.
Can I view similar or alternative parts?
You can view similar parts to LS8E-ACS when available in the Miscellaneous Office Supplies & Stationery range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS8E-ACS you can contact the distributor directly for product support, shipping queries etc.
Is the LS8E-ACS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LS8E-ACS have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for LS8E-ACS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS8E-ACS often in real-time on the comparison pages.
What if I can't find stock of LS8E-ACS?
You can fill out our help required form which you can use to request a quote for LS8E-ACS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.