Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$76.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$76.52
|
No stock
|
Buy Now |
Coil Type | DC |
---|---|
Torque Max | 0.2N-m |
Current Rating | 1.4A |
No. of Phases | Two Phase |
Resistance | 2ohm |
Inductance | 3.6mH |
Inertia | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Detent Torque | 0.0059N-m |
External Depth | 31mm |
External Length / Height | 42.3mm |
External Width | 42.3mm |
Shaft Diameter | 4mm |
Shaft Length | 75mm |
MOTOR, STEPPER, 41MM, 75MM | Farnell |
Where can I find additional details, specifications and documents for a LS4118S1404-T6X2-75?
Additional datasheets, footprints and schematics for LS4118S1404-T6X2-75 are listed on our Part Details page. You can also find images and similar parts to LS4118S1404-T6X2-75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS4118S1404-T6X2-75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS4118S1404-T6X2-75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS4118S1404-T6X2-75 fall under?
The LS4118S1404-T6X2-75 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to LS4118S1404-T6X2-75 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS4118S1404-T6X2-75 you can contact the distributor directly for product support, shipping queries etc.
Is the LS4118S1404-T6X2-75 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LS4118S1404-T6X2-75 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LS4118S1404-T6X2-75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS4118S1404-T6X2-75 often in real-time on the comparison pages.
What if I can't find stock of LS4118S1404-T6X2-75?
You can fill out our help required form which you can use to request a quote for LS4118S1404-T6X2-75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.