LS220 Heatsinks & Thermal Management by ABL Heatsinks

HEAT SINK TO-220/TO-3P 17°C/W

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.76


Distributor Starting From Stock
Logo for element14 element14 US$0.76
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Thermal Resistance 17°C/W
Packages Cooled TO-3P TO-218 TO-220
External Width - Metric 30mm
External Height - Metric 13mm
External Length - Metric 30mm
External Diameter - Metric 32mm
Heat Sink Material Aluminium
External Width - Imperial 1.18"
External Height - Imperial 0.51"
External Length - Imperial 1.18"
External Diameter - Imperial -
Product Range -
SVHC No SVHC (15-Jan-2018)
Fixing Centres 24.1mm
Surface Finish Black Anodised

Alternative Descriptions

HEAT SINK, TO-220/TO-3P, 17°C/W | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LS220?

Additional datasheets, footprints and schematics for LS220 are listed on our Part Details page. You can also find images and similar parts to LS220 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LS220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS220 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LS220 fall under?

The LS220 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.

Can I view similar or alternative parts?

You can view similar parts to LS220 when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LS220 you can contact the distributor directly for product support, shipping queries etc.

Is the LS220 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LS220 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for LS220.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LS220 often in real-time on the comparison pages.

What if I can't find stock of LS220?

You can fill out our help required form which you can use to request a quote for LS220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay