Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermal Resistance | 14°C/W |
---|---|
Packages Cooled | TO-3P TO-126 TO-220 |
External Width - Metric | 30mm |
External Height - Metric | 13mm |
External Length - Metric | 30mm |
External Diameter - Metric | 30mm |
Heat Sink Material | Aluminium |
External Width - Imperial | 1.18" |
External Height - Imperial | 0.51" |
External Length - Imperial | 1.18" |
External Diameter - Imperial | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Finish | Black Anodised |
HEAT SINK, TO-220/TO-3P, 14°C/W | Farnell |
Where can I find additional details, specifications and documents for a LS160?
Additional datasheets, footprints and schematics for LS160 are listed on our Part Details page. You can also find images and similar parts to LS160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS160 fall under?
The LS160 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to LS160 when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS160 you can contact the distributor directly for product support, shipping queries etc.
Is the LS160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LS160 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LS160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS160 often in real-time on the comparison pages.
What if I can't find stock of LS160?
You can fill out our help required form which you can use to request a quote for LS160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.