Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.58
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.92
|
7,445
in stock
|
Buy Now | |
RS Americas
from US$6.93
|
4,079
in stock
|
Buy Now | |
Farnell
from US$7.26
|
2,167
in stock
|
Buy Now | |
Newark Electronics
from US$7.76
|
1,020
in stock
|
Buy Now | |
Schukat Electronic
from US$2.67
|
494
in stock
|
Buy Now | |
Rapid Electronics
from US$7.60
|
76
in stock
|
Buy Now | |
Rutronik
from US$2.80
|
-
|
Buy Now |
Battery Voltage | 3.6V |
---|---|
Battery Size Code | 1/2AA |
Battery Technology | Lithium Thionyl Chloride |
Battery Capacity | 1.2Ah |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 14.55mm |
External Height | 24.65mm |
External Width | - |
External Depth | - |
Weight | 8.9g |
Battery IEC Code | 1/2R6 |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 14.4mm |
Discharge Current Max | 40mA |
External Length / Height | 25.1mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -60°C |
Output Voltage | 3.6V |
Battery: lithium | Transfer Multisort Elektronik |
BATTERY, LITHIUM, 1/2AA, STANDARD | Farnell |
Cylindrical Cell Battery, Lithium , 3.6V, 1/2Aa | Newark Electronics |
Lithium Battery 3,6V 1200mAh | Schukat Electronic |
Saft LS14250 1/2 AA Size 1200mAh Lithium Battery Cell 3.6V | Rapid Electronics |
LITH 3.6V 1200MAH | Rutronik |
1/2AA Li Thionyl Chloride Cell,1000mAh | RS |
Where can I find additional details, specifications and documents for a LS14250?
Additional datasheets, footprints and schematics for LS14250 are listed on our Part Details page. You can also find images and similar parts to LS14250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS14250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS14250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS14250 fall under?
The LS14250 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to LS14250 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS14250 you can contact the distributor directly for product support, shipping queries etc.
Is the LS14250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LS14250 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Farnell, Newark Electronics and Schukat Electronic have stock available or on a lead time for LS14250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS14250 often in real-time on the comparison pages.
What if I can't find stock of LS14250?
You can fill out our help required form which you can use to request a quote for LS14250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.