LS140 Heatsinks & Thermal Management by ABL Heatsinks

HEAT SINK TO-220/TO-3P 9.9°C/W

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.31


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Thermal Resistance 9.9°C/W
Packages Cooled TO-3P TO-220
External Width - Metric 28mm
External Height - Metric 22mm
External Length - Metric 38mm
External Diameter - Metric 38mm
Heat Sink Material Aluminium
External Width - Imperial 1.1"
External Height - Imperial 0.87"
External Length - Imperial 1.5"
External Diameter - Imperial -
Product Range -
SVHC No SVHC (15-Jan-2018)
Surface Finish Black Anodised

Alternative Descriptions

HEAT SINK, TO-220/TO-3P, 9.9°C/W | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LS140?

Additional datasheets, footprints and schematics for LS140 are listed on our Part Details page. You can also find images and similar parts to LS140 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LS140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS140 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LS140 fall under?

The LS140 is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.

Can I view similar or alternative parts?

You can view similar parts to LS140 when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LS140 you can contact the distributor directly for product support, shipping queries etc.

Is the LS140 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LS140 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for LS140.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LS140 often in real-time on the comparison pages.

What if I can't find stock of LS140?

You can fill out our help required form which you can use to request a quote for LS140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay