Status: | Unknown |
---|---|
Series: | QorIQ Family LS1020 Series Microprocessors |
RoHS: | Unknown |
Product Range | QorIQ Family LS1020 Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 625Pins |
MPU Case Style | FCPBGA |
Supply Voltage Min | 1.096V |
Supply Voltage Max | 1.164V |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
CPU Speed | 1.2GHz |
Embedded Interface Type | I2C I2S SPI UART USB |
MPU Family | QorIQ |
MPU Series | LS1020 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Product Range:Qoriq Family Ls1020 Series Microprocessors | Newark Electronics |
MPU, 32BIT, ARM9, 1.2GHZ, FCPBGA-625 | element14 |
Where can I find additional details, specifications and documents for a LS1024ASE7MLA?
Additional datasheets, footprints and schematics for LS1024ASE7MLA are listed on our Part Details page. You can also find images and similar parts to LS1024ASE7MLA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS1024ASE7MLA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS1024ASE7MLA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS1024ASE7MLA fall under?
The LS1024ASE7MLA is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to LS1024ASE7MLA when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS1024ASE7MLA you can contact the distributor directly for product support, shipping queries etc.
Is the LS1024ASE7MLA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LS1024ASE7MLA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LS1024ASE7MLA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS1024ASE7MLA often in real-time on the comparison pages.
What if I can't find stock of LS1024ASE7MLA?
You can fill out our help required form which you can use to request a quote for LS1024ASE7MLA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.