Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$965.83
Silicon Manufacturer | NXP |
---|---|
Silicon Core Number | LS1021A SJA1105T |
Kit Application Type | Communication & Networking |
Application Sub Type | Time-Sensitive Networking For Industrial IoT |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M7 |
Silicon Family Name | - |
Kit Contents | Ref Design kit LS1021A Universal Plug Adaptor USB 2.0/Ethernet Cable SD/MicroSD Card 12V Supply |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Ref Design Kit, Time-Sensitive N/W | Newark Electronics |
REF DESIGN KIT, TIME-SENSITIVE N/W | element14 |
Time-Sensitive Networking Solution for Industrial IoT Switch Board | Future Electronics |
LS1021A QorIQ Time-Sensitive Networking Solution for Industrial IoT Demonstration Board | Avnet America |
Where can I find additional details, specifications and documents for a LS1021ATSN-PA?
Additional datasheets, footprints and schematics for LS1021ATSN-PA are listed on our Part Details page. You can also find images and similar parts to LS1021ATSN-PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS1021ATSN-PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS1021ATSN-PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS1021ATSN-PA fall under?
The LS1021ATSN-PA is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to LS1021ATSN-PA when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS1021ATSN-PA you can contact the distributor directly for product support, shipping queries etc.
Is the LS1021ATSN-PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LS1021ATSN-PA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for LS1021ATSN-PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS1021ATSN-PA often in real-time on the comparison pages.
What if I can't find stock of LS1021ATSN-PA?
You can fill out our help required form which you can use to request a quote for LS1021ATSN-PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.