| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.90
| Distributor | Stock | ||
|---|---|---|---|
|
TME
from US$1.23
|
538
in stock
|
Buy Now |
|
RS Americas
from US$1.24
|
300
in stock
|
Buy Now |
|
Newark Electronics
from US$1.28
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$1.06
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$1.24
|
0
in stock
|
Buy Now |
|
Farnell
from US$1.31
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$0.90
|
0
in stock
|
Buy Now |
| Buy Now |
| Microswitch Type | Standard |
|---|---|
| Microswitch Actuator | Pin Plunger |
| Contact Configuration | SPDT |
| Switch Terminals | Quick Connect |
| Contact Current Max | 15A |
| Contact Voltage DC Nom | - |
| Microswitch SNAP ACTION | TME |
| SNAP-ACTION SWITCH, SPDT, ON-(OFF), 15A, 125V AC, QC 0.187", LS SERIES | RS Americas |
| Microswitch, Spdt, 15A, 250Vac, 100Gf | Newark Electronics |
| LS Series SPDT Quick Connect Pin Plunger Chassis Mount Snap Acting Switch | Future Electronics |
| Snap-Action Swt, Chassis MountSPDT, On-Mom, 15A (AC)Round (Pin Plunger) | Relay Specialties |
| Q950011 | Heilind Americas |
| MICROSWITCH, SPDT, 15A, 250VAC, 100GF | Farnell |
Where can I find additional details, specifications and documents for a LS0851500F100C1A?
Additional datasheets, footprints and schematics for LS0851500F100C1A are listed on our Part Details page. You can also find images and similar parts to LS0851500F100C1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS0851500F100C1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS0851500F100C1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS0851500F100C1A fall under?
The LS0851500F100C1A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LS0851500F100C1A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS0851500F100C1A you can contact the distributor directly for product support, shipping queries etc.
Is the LS0851500F100C1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LS0851500F100C1A have stock available?
Authorised distributors including TME, RS Americas, Newark Electronics, Future Electronics and Relay Specialties have stock available or on a lead time for LS0851500F100C1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS0851500F100C1A often in real-time on the comparison pages.
What if I can't find stock of LS0851500F100C1A?
You can fill out our help required form which you can use to request a quote for LS0851500F100C1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.