Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Eaton LS-ZBZ Series Interlock Switches |
---|---|
Product Range | - |
Operating Force Max | 25N |
Operating Force Min | 15N |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Eaton LS-ZBZ Series Interlock Switches |
---|---|
Operating Force Max | 25N |
Operating Force Min | 15N |
RoHS Compliant | Yes |
Flat key | Transfer Multisort Elektronik |
Flat Actuator Key | Newark Electronics |
SOLENOID SAFETY INTERLOCK KEY, FLAT ACTUATOR - SLIDING DOORS | Eaton - Cutler Hammer LS-XG-ZBZ | RS Americas |
Where can I find additional details, specifications and documents for a LS-XG-ZBZ?
Additional datasheets, footprints and schematics for LS-XG-ZBZ are listed on our Part Details page. You can also find images and similar parts to LS-XG-ZBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS-XG-ZBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS-XG-ZBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS-XG-ZBZ fall under?
The LS-XG-ZBZ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LS-XG-ZBZ when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS-XG-ZBZ you can contact the distributor directly for product support, shipping queries etc.
Is the LS-XG-ZBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LS-XG-ZBZ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for LS-XG-ZBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS-XG-ZBZ often in real-time on the comparison pages.
What if I can't find stock of LS-XG-ZBZ?
You can fill out our help required form which you can use to request a quote for LS-XG-ZBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.