Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Eaton LS-ZBZ Series Interlock Switches |
---|---|
Operating Force Max | 25N |
Operating Force Min | 15N |
RoHS Compliant | Yes |
Flexible key | Transfer Multisort Elektronik |
Angled Flexible Actuator | Newark Electronics |
SoleN.O.id Interlock Key, Angled Flexibleactuator | Eaton - Cutler Hammer LS-XF-ZBZ | RS Americas |
Eaton Angled Interlocking Actuator | Distrelec |
Where can I find additional details, specifications and documents for a LS-XF-ZBZ?
Additional datasheets, footprints and schematics for LS-XF-ZBZ are listed on our Part Details page. You can also find images and similar parts to LS-XF-ZBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS-XF-ZBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS-XF-ZBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS-XF-ZBZ fall under?
The LS-XF-ZBZ is listed under Switches & Relays > Switches > Switch Components > Switch Keys / Interlock Keys.
Can I view similar or alternative parts?
You can view similar parts to LS-XF-ZBZ when available in the Switch Keys / Interlock Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS-XF-ZBZ you can contact the distributor directly for product support, shipping queries etc.
Is the LS-XF-ZBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LS-XF-ZBZ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for LS-XF-ZBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS-XF-ZBZ often in real-time on the comparison pages.
What if I can't find stock of LS-XF-ZBZ?
You can fill out our help required form which you can use to request a quote for LS-XF-ZBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.