LRGSCK611-R-S-B-0/125N Switches, Relays & Solenoids by Carling Technologies

SWITCH ROCKER DPST 20A 250V RED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.72

Distributor Stock
Logo for RS
RS
from US$1.72
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.06
1,591
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.13
116
in stock
Buy Now
Logo for element14
element14
from US$4.19
116
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.64
116
in stock
Buy Now
Logo for Sager
Sager
from US$2.77
52
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$2.19
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Illumination Illuminated
Contact Configuration DPST
Switch Operation On-None-Off
Actuator / Cap Colour Red
Switch Mounting Panel Mount
Contact Current Max 20A
Contact Voltage AC Nom 250V

Alternative Descriptions

Switch, Rocker, DPST, 15 A at 250 VAC, 20 A at 125 VAC, 125/250, On-Off, Black | Carling Technologies LRGSCK611-R-S-B-0/125N | RS Americas
Switch, Rocker, Dpst, 20A, 250V, Red | Newark Electronics
SWITCH, ROCKER, DPST, 20A, 250V, RED | element14
Switch, Rocker, Snap-In, DPST, ON-NONE-O | RS
Carling Super CurvetteMid-Sized Rocker Switch,Illuminated | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LRGSCK611-R-S-B-0/125N?

Additional datasheets, footprints and schematics for LRGSCK611-R-S-B-0/125N are listed on our Part Details page. You can also find images and similar parts to LRGSCK611-R-S-B-0/125N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LRGSCK611-R-S-B-0/125N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRGSCK611-R-S-B-0/125N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LRGSCK611-R-S-B-0/125N fall under?

The LRGSCK611-R-S-B-0/125N is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to LRGSCK611-R-S-B-0/125N when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LRGSCK611-R-S-B-0/125N you can contact the distributor directly for product support, shipping queries etc.

Is the LRGSCK611-R-S-B-0/125N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LRGSCK611-R-S-B-0/125N have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for LRGSCK611-R-S-B-0/125N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LRGSCK611-R-S-B-0/125N often in real-time on the comparison pages.

What if I can't find stock of LRGSCK611-R-S-B-0/125N?

You can fill out our help required form which you can use to request a quote for LRGSCK611-R-S-B-0/125N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay