Status: | Unknown |
---|---|
Series: | LRG Series |
RoHS: | Compliant |
Switch Operation | Off-None-On |
---|---|
Contact Configuration | DPST |
Illumination | Illuminated |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | White |
Product Range | LRG Series |
RoHS Compliant | Yes |
Switch, Rocker, Dpst, 20A, 125Vac, White | Newark Electronics |
Rocker Switch | RS Americas |
Where can I find additional details, specifications and documents for a LRGSCK611-R-C-B-E/250N?
Additional datasheets, footprints and schematics for LRGSCK611-R-C-B-E/250N are listed on our Part Details page. You can also find images and similar parts to LRGSCK611-R-C-B-E/250N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRGSCK611-R-C-B-E/250N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRGSCK611-R-C-B-E/250N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRGSCK611-R-C-B-E/250N fall under?
The LRGSCK611-R-C-B-E/250N is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to LRGSCK611-R-C-B-E/250N when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRGSCK611-R-C-B-E/250N you can contact the distributor directly for product support, shipping queries etc.
Is the LRGSCK611-R-C-B-E/250N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LRGSCK611-R-C-B-E/250N have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for LRGSCK611-R-C-B-E/250N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRGSCK611-R-C-B-E/250N often in real-time on the comparison pages.
What if I can't find stock of LRGSCK611-R-C-B-E/250N?
You can fill out our help required form which you can use to request a quote for LRGSCK611-R-C-B-E/250N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.