Status: | Unknown |
---|---|
Series: | OSLON SSL Series |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.49
|
No stock
|
Buy Now |
Product Range | OSLON SSL Series |
---|---|
LED Colour | Red |
Wavelength Typ | 625nm |
Viewing Angle | 150° |
Luminous Flux @ Test | 58lm |
Forward Current If Max | 1A |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 2.2V |
Luminous Intensity @ Test | 14.5cd |
Power Dissipation Pd | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (17-Dec-2015) |
Forward Voltage | 2.2V |
LED Mounting | SMD |
Lens Colour | Clear |
Lens Shape | Dome |
No. of Pins | 3Pins |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +120°C |
Opto Case Style | 1212 |
Power @ Test | 0.8W |
Where can I find additional details, specifications and documents for a LRCPDP-JRJT-1-0?
Additional datasheets, footprints and schematics for LRCPDP-JRJT-1-0 are listed on our Part Details page. You can also find images and similar parts to LRCPDP-JRJT-1-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRCPDP-JRJT-1-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRCPDP-JRJT-1-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRCPDP-JRJT-1-0 fall under?
The LRCPDP-JRJT-1-0 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to LRCPDP-JRJT-1-0 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRCPDP-JRJT-1-0 you can contact the distributor directly for product support, shipping queries etc.
Is the LRCPDP-JRJT-1-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRCPDP-JRJT-1-0 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LRCPDP-JRJT-1-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRCPDP-JRJT-1-0 often in real-time on the comparison pages.
What if I can't find stock of LRCPDP-JRJT-1-0?
You can fill out our help required form which you can use to request a quote for LRCPDP-JRJT-1-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.