Status: | Unknown |
---|---|
Series: | LRB Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Product Range | LRB Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (17-Dec-2015) |
Cable Diameter Max | 4.3mm |
Cable Diameter Min | 2.7mm |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 1mm² |
Crimp terminal ring 18-14awg M6 | RS |
Ring Tongue Terminal, Lrb Series, 1/4 ", M6, 14 Awg, 2.5 Mm , Uninsulated Rohs Compliant: Yes |Jst (Japan Solderless Terminals) LRB-2.5T-M6 | Newark Electronics |
CRIMP TERMINAL, RING, M6 | element14 |
Where can I find additional details, specifications and documents for a LRB-2.5T-M6?
Additional datasheets, footprints and schematics for LRB-2.5T-M6 are listed on our Part Details page. You can also find images and similar parts to LRB-2.5T-M6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRB-2.5T-M6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRB-2.5T-M6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRB-2.5T-M6 fall under?
The LRB-2.5T-M6 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to LRB-2.5T-M6 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRB-2.5T-M6 you can contact the distributor directly for product support, shipping queries etc.
Is the LRB-2.5T-M6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRB-2.5T-M6 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LRB-2.5T-M6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRB-2.5T-M6 often in real-time on the comparison pages.
What if I can't find stock of LRB-2.5T-M6?
You can fill out our help required form which you can use to request a quote for LRB-2.5T-M6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.