LRB-1.0T-M5 Connectors by JST

CRIMP TERMINAL RING M5

Status: Unknown
Series: LRB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for RS
RS
from US$0.06
300
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
-
Buy Now
Logo for element14
element14
from US$0.06
-
Buy Now
Logo for Farnell
Farnell
from US$0.06
-
Buy Now

Specifications

Stud Size - Metric M5
Stud Size - Imperial #10, 10
Wire Size AWG Max 18AWG
Conductor Area CSA 1mm²
Product Range LRB Series
Insulator Colour -
Insulator Material Uninsulated
SVHC No SVHC (17-Dec-2015)
Cable Diameter Max 3.3mm
Cable Diameter Min 2mm
Wire Area Size Max 1mm²
Wire Area Size Min 0.5mm²

Alternative Descriptions

Crimp terminal ring 20-18awg M5 | RS
Ring Tongue Terminal, Lrb Series, 10, M5, 18 Awg, 1 Mm , Uninsulated Rohs Compliant: Yes |Jst (Japan Solderless Terminals) LRB-1.0T-M5 | Newark Electronics
CRIMP TERMINAL, RING, M5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LRB-1.0T-M5?

Additional datasheets, footprints and schematics for LRB-1.0T-M5 are listed on our Part Details page. You can also find images and similar parts to LRB-1.0T-M5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LRB-1.0T-M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRB-1.0T-M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LRB-1.0T-M5 fall under?

The LRB-1.0T-M5 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to LRB-1.0T-M5 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LRB-1.0T-M5 you can contact the distributor directly for product support, shipping queries etc.

Is the LRB-1.0T-M5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LRB-1.0T-M5 have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LRB-1.0T-M5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LRB-1.0T-M5 often in real-time on the comparison pages.

What if I can't find stock of LRB-1.0T-M5?

You can fill out our help required form which you can use to request a quote for LRB-1.0T-M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay