Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.89
|
99
in stock
|
Buy Now | |
Rapid Electronics
from US$0.88
|
2,295
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
99
in stock
|
Buy Now | |
RS Americas
from US$1.40
|
99
in stock
|
Buy Now | |
element14
from US$1.41
|
99
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
Sager
from US$0.80
|
-
|
Buy Now |
Illumination | Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Red |
Switch Mounting | Panel Mount |
Contact Current Max | 10A |
Contact Voltage AC Nom | 125V |
Rocker Switch, Dpst, 10A, 125Vac, Green | Newark Electronics |
Switch, Rocker, DPST, ON-OFF, Concave, Illuminated, Neon Red, O/I Legend,10A,125VAC, QC | ZF Electronics LRA32H2FBRLN | RS Americas |
ROCKER SWITCH, DPST, 10A, 125VAC, GREEN | element14 |
Rocker Switch DPST ON-OFF RED 10A ILLUMINATED O -"" | Future Electronics |
Rocker Switches DPST ON-OFF RED 10A ILLUMINATED O - | Sager |
Where can I find additional details, specifications and documents for a LRA32H2FBRLN?
Additional datasheets, footprints and schematics for LRA32H2FBRLN are listed on our Part Details page. You can also find images and similar parts to LRA32H2FBRLN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRA32H2FBRLN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRA32H2FBRLN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRA32H2FBRLN fall under?
The LRA32H2FBRLN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LRA32H2FBRLN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRA32H2FBRLN you can contact the distributor directly for product support, shipping queries etc.
Is the LRA32H2FBRLN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRA32H2FBRLN have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for LRA32H2FBRLN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRA32H2FBRLN often in real-time on the comparison pages.
What if I can't find stock of LRA32H2FBRLN?
You can fill out our help required form which you can use to request a quote for LRA32H2FBRLN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.