Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.82
|
492
in stock
|
Buy Now | |
Sager
from US$0.65
|
3,661
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
989
in stock
|
Buy Now | |
RS Americas
from US$0.97
|
147
in stock
|
Buy Now | |
Future Electronics
from US$1.37
|
-
|
Buy Now | |
element14
from US$1.01
|
-
|
Buy Now | |
Farnell
from US$1.35
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Rocker Switches DPST BLK 10A QC TERM | Sager |
Multi-Pole Miniature Rocker Switch/Zf Electronics Rohs Compliant: Yes |Zf LRA32H2FBBNN | Newark Electronics |
Switch rocker,DP,black,10A,250Vac | RS |
Switch, Rocker, DPST, ON-OFF, Concave, Non-Illuminated, Black, O/I Legend,10A,125VAC, QC | ZF Electronics LRA32H2FBBNN | RS Americas |
LR Series 10 A DPST On-Off Panel Mount Quick Connect Rocker Switch | Future Electronics |
SWITCH, ROCKER, DPST, 10A, 250V, BLACK | element14 |
Where can I find additional details, specifications and documents for a LRA32H2FBBNN?
Additional datasheets, footprints and schematics for LRA32H2FBBNN are listed on our Part Details page. You can also find images and similar parts to LRA32H2FBBNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRA32H2FBBNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRA32H2FBBNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRA32H2FBBNN fall under?
The LRA32H2FBBNN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LRA32H2FBBNN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRA32H2FBBNN you can contact the distributor directly for product support, shipping queries etc.
Is the LRA32H2FBBNN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRA32H2FBBNN have stock available?
Authorised distributors including Sager, Newark Electronics, RS, RS Americas and Future Electronics have stock available or on a lead time for LRA32H2FBBNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRA32H2FBBNN often in real-time on the comparison pages.
What if I can't find stock of LRA32H2FBBNN?
You can fill out our help required form which you can use to request a quote for LRA32H2FBBNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.