Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 10A |
Contact Voltage DC Nom | - |
Rocker Switches DPST ON-OFF BLK 10A ON OFF | Sager |
Switch, Rocker, DPST, ON-OFF, Concave, Non-Illum, Black, ON-OFF Legend,10A,125VAC, QC | ZF Electronics LRA32H2DBBNN | RS Americas |
Rocker Switch, Dpst, 10A, 125Vac, Black | Newark Electronics |
Rocker Switch DPST ON-OFF BLK 10A ON OFF"" | Future Electronics |
Where can I find additional details, specifications and documents for a LRA32H2DBBNN?
Additional datasheets, footprints and schematics for LRA32H2DBBNN are listed on our Part Details page. You can also find images and similar parts to LRA32H2DBBNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRA32H2DBBNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRA32H2DBBNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRA32H2DBBNN fall under?
The LRA32H2DBBNN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LRA32H2DBBNN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRA32H2DBBNN you can contact the distributor directly for product support, shipping queries etc.
Is the LRA32H2DBBNN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRA32H2DBBNN have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for LRA32H2DBBNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRA32H2DBBNN often in real-time on the comparison pages.
What if I can't find stock of LRA32H2DBBNN?
You can fill out our help required form which you can use to request a quote for LRA32H2DBBNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.