Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Red |
Switch Mounting | Panel Mount |
Contact Current Max | 10A |
Contact Voltage AC Nom | 125V |
Switch, Rocker, SPST, ON-OFF, Concave, Illuminated, Neon, Red, I/O Legend,10A,125VAC, QC | ZF Electronics LRA22H2FBRLN | RS Americas |
Multi-Pole Miniature Rocker Switch/Zf Electronics Rohs Compliant: Yes |Zf LRA22H2FBRLN | Newark Electronics |
ROCKER SWITCH, SPST, 10A, 125VAC, RED | element14 |
Rocker Switches SPST ON-OFF RED 10A ILLUMINATED O - | Sager |
Where can I find additional details, specifications and documents for a LRA22H2FBRLN?
Additional datasheets, footprints and schematics for LRA22H2FBRLN are listed on our Part Details page. You can also find images and similar parts to LRA22H2FBRLN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRA22H2FBRLN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRA22H2FBRLN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRA22H2FBRLN fall under?
The LRA22H2FBRLN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LRA22H2FBRLN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRA22H2FBRLN you can contact the distributor directly for product support, shipping queries etc.
Is the LRA22H2FBRLN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRA22H2FBRLN have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for LRA22H2FBRLN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRA22H2FBRLN often in real-time on the comparison pages.
What if I can't find stock of LRA22H2FBRLN?
You can fill out our help required form which you can use to request a quote for LRA22H2FBRLN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.