Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.83
Tones | Multiple |
---|---|
Supply Voltage VAC | - |
Supply Voltage VDC | 24V |
Sound Level SPL | 85dB |
External Depth | 63.5mm |
IP / NEMA Rating | IP65 NEMA 4X NEMA 13 |
Operating Temperature Min | -20°C |
LED Signal Tower Buzzer Unit, Silver | RS |
Signaller: sound | Transfer Multisort Elektronik |
Buzzer Unit, Towerlight, 50Mm, Silver | Newark Electronics |
50mm, 24VDC, Buzzer Unit, Silver | Patlite LR5-BU | RS Americas |
Patlite Buzzer Module 24V LR5 Base Mount Connector | Distrelec |
BUZZER UNIT, TOWERLIGHT, 50MM, SILVER | Farnell |
Where can I find additional details, specifications and documents for a LR5-BU?
Additional datasheets, footprints and schematics for LR5-BU are listed on our Part Details page. You can also find images and similar parts to LR5-BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR5-BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR5-BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR5-BU fall under?
The LR5-BU is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to LR5-BU when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR5-BU you can contact the distributor directly for product support, shipping queries etc.
Is the LR5-BU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR5-BU have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for LR5-BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR5-BU often in real-time on the comparison pages.
What if I can't find stock of LR5-BU?
You can fill out our help required form which you can use to request a quote for LR5-BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.